Vishay Precision Group Metal Film Resistors - CMF5022K600FKKA

Description
Metal Film Resistors - Through Hole CMF-50 22.6K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 22.6K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5022K600FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5022K600FKKA
Metal Film Resistors - CMF5022K600FKKA
Metal Film Resistors - Through Hole CMF-50 22.6K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-50 22.6K 1% T-1 K36

Supplier's Site
Cmf-50 22.6K 1% T-1 K36 Vishay - 67P6411 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22.6K 1% T-1 K36 Vishay
67P6411
Cmf-50 22.6K 1% T-1 K36 Vishay 67P6411
CMF-50 22.6K 1% T-1 K36

CMF-50 22.6K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5022K600FKKA 67P6411
Product Name Metal Film Resistors - Cmf-50 22.6K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details