Vishay Intertechnology, Inc. Through Hole Resistors CMF5022K100FKEB

Description
22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5022K100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K100FKEB-ND
Through Hole Resistors CMF5022K100FKEB-ND
22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.1K OHM 1/4W 1% AXIAL - CMF5022K100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W 1% AXIAL
CMF5022K100FKEB
RES 22.1K OHM 1/4W 1% AXIAL CMF5022K100FKEB
RES 22.1Kohm 1/4W 1% AXIAL

RES 22.1Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 22.1K 1% T-1 Eb E3 Vishay - 67P6403 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22.1K 1% T-1 Eb E3 Vishay
67P6403
Cmf-50 22.1K 1% T-1 Eb E3 Vishay 67P6403
CMF-50 22.1K 1% T-1 EB e3

CMF-50 22.1K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022K100FKEB-ND CMF5022K100FKEB 67P6403
Product Name Through Hole Resistors RES 22.1K OHM 1/4W 1% AXIAL Cmf-50 22.1K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers