Vishay Intertechnology, Inc. Res Metal Film 22.1K Ohm 0.1% 1/20W|1/10W|1/8W|1/4W ¦50ppm/¦C AXL Thru-Hole T/R CMF5022K100BHR6

Description
Res Metal Film 22.1K Ohm 0.1% 1/20W|1/10W|1/8W|1/4 W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 22.1K Ohm 0.1% 1/20W|1/10W|1/8W|1/4 W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22.1K Ohm 0.1% 1/20W|1/10W|1/8W|1/4W ¦50ppm/¦C AXL Thru-Hole T/R - CMF5022K100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.1K Ohm 0.1% 1/20W|1/10W|1/8W|1/4W ¦50ppm/¦C AXL Thru-Hole T/R
CMF5022K100BHR6
Res Metal Film 22.1K Ohm 0.1% 1/20W|1/10W|1/8W|1/4W ¦50ppm/¦C AXL Thru-Hole T/R CMF5022K100BHR6
Res Metal Film 22.1K Ohm 0.1% 1/20W|1/10W|1/8W|1/4 W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22.1K Ohm 0.1% 1/20W|1/10W|1/8W|1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF5022K100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K100BHR6-ND
Through Hole Resistors CMF5022K100BHR6-ND
22.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C5065
Resistor,metal Film,221Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C5065
Resistor,Metal Film,221KOhms,200WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,221KOhms,200WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022K100BHR6 CMF5022K100BHR6-ND 40C5065
Product Name Res Metal Film 22.1K Ohm 0.1% 1/20W|1/10W|1/8W|1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,221Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details