Vishay Precision Group RES 221 OHM 1% 50PPM 1/4W CMF50221R00FHEB

Description
RES 221ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 221ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1% 50PPM 1/4W - CMF50221R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1% 50PPM 1/4W
CMF50221R00FHEB
RES 221 OHM 1% 50PPM 1/4W CMF50221R00FHEB
RES 221ohm 1% 50PPM 1/4W

RES 221ohm 1% 50PPM 1/4W

Supplier's Site
221 Ohm 4W Resistor - 53-CMF50221R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
221 Ohm 4W Resistor
53-CMF50221R00FHEB
221 Ohm 4W Resistor 53-CMF50221R00FHEB
221 Ohm 1/4W 1% Metal Film Resistor, Axial Product overview: CMF50221R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 221 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50221R00FHEB can be used for catalog matching and distributor lookup.

221 Ohm 1/4W 1% Metal Film Resistor, Axial Product overview: CMF50221R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 221 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50221R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF221QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF221QFCT-ND
Through Hole Resistors CMF221QFCT-ND
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF221QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF221QFTR-ND
Through Hole Resistors CMF221QFTR-ND
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 221 Ohm, 250 Mw, 1%; Resistance Vishay - 83R8073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 221 Ohm, 250 Mw, 1%; Resistance Vishay
83R8073
Resistor, Metal Film, 221 Ohm, 250 Mw, 1%; Resistance Vishay 83R8073
RESISTOR, METAL FILM, 221 OHM, 250 MW, 1%; Resistance:221ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 221 OHM, 250 MW, 1%; Resistance:221ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 221 Ohm, 250 Mw, 1%; Resistance Vishay - 67P6474 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Ohm, 250 Mw, 1%; Resistance Vishay
67P6474
Metal Film Resistor, 221 Ohm, 250 Mw, 1%; Resistance Vishay 67P6474
METAL FILM RESISTOR, 221 OHM, 250 MW, 1%; Resistance:221ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221 OHM, 250 MW, 1%; Resistance:221ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50221R00FHEB 53-CMF50221R00FHEB CMF221QFCT-ND 83R8073
Product Name RES 221 OHM 1% 50PPM 1/4W 221 Ohm 4W Resistor Through Hole Resistors Resistor, Metal Film, 221 Ohm, 250 Mw, 1%; Resistance Vishay
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Technology / Construction METAL FILM MetalFilm MetalFilm
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details