Vishay Intertechnology, Inc. RES 221K OHM 1/4W .1% AXIAL CMF50221K00BHRE

Description
RES 221Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/4W .1% AXIAL - CMF50221K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/4W .1% AXIAL
CMF50221K00BHRE
RES 221K OHM 1/4W .1% AXIAL CMF50221K00BHRE
RES 221Kohm 1/4W .1% AXIAL

RES 221Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50221K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50221K00BHRE-ND
Through Hole Resistors CMF50221K00BHRE-ND
221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 221K .1% T-2 R36 Vishay - 67P6460 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 221K .1% T-2 R36 Vishay
67P6460
Cmf-50 221K .1% T-2 R36 Vishay 67P6460
CMF-50 221K .1% T-2 R36

CMF-50 221K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50221K00BHRE CMF50221K00BHRE-ND 67P6460
Product Name RES 221K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 221K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details