Vishay Intertechnology, Inc. Metal Film Resistors - CMF50220R00FNRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50220R00FNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50220R00FNRE
Metal Film Resistors - CMF50220R00FNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF50220R00FNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50220R00FNRE-ND
Through Hole Resistors CMF50220R00FNRE-ND
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 220 1% T-00 R36 Vishay - 67P6450 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 220 1% T-00 R36 Vishay
67P6450
Cmf-50 220 1% T-00 R36 Vishay 67P6450
CMF-50 220 1% T-00 R36

CMF-50 220 1% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50220R00FNRE CMF50220R00FNRE-ND 67P6450
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 220 1% T-00 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details