Vishay Intertechnology, Inc. RES 21 OHM 1/4W 1% AXIAL CMF5021R000FKBF

Description
RES 21ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1/4W 1% AXIAL - CMF5021R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/4W 1% AXIAL
CMF5021R000FKBF
RES 21 OHM 1/4W 1% AXIAL CMF5021R000FKBF
RES 21ohm 1/4W 1% AXIAL

RES 21ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5021R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5021R000FKBF-ND
Through Hole Resistors CMF5021R000FKBF-ND
21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5046
Resistor,metal Film,21Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5046
Resistor,Metal Film,21Ohms,200WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,21Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5021R000FKBF CMF5021R000FKBF-ND 40C5046
Product Name RES 21 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,21Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details