Vishay Intertechnology, Inc. 4W Resistor CMF5021K500FHEB

Description
RES 21.5K OHM 1/4W 1% AXIAL Product overview: CMF5021K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5021K500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 21.5K OHM 1/4W 1% AXIAL Product overview: CMF5021K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5021K500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5021K500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 21.5K OHM 1/4W 1% AXIAL Product overview: CMF5021K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5021K500FHEB can be used for catalog matching and distributor lookup.

RES 21.5K OHM 1/4W 1% AXIAL Product overview: CMF5021K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5021K500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF21.5KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.5KQFCT-ND
Through Hole Resistors CMF21.5KQFCT-ND
21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF21.5KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.5KQFTR-ND
Through Hole Resistors CMF21.5KQFTR-ND
21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.5K OHM 1/4W 1% AXIAL - CMF5021K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/4W 1% AXIAL
CMF5021K500FHEB
RES 21.5K OHM 1/4W 1% AXIAL CMF5021K500FHEB
RES 21.5Kohm 1/4W 1% AXIAL

RES 21.5Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 21.5K 1% T-2 Eb E3 Vishay - 67P6330 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 21.5K 1% T-2 Eb E3 Vishay
67P6330
Cmf-50 21.5K 1% T-2 Eb E3 Vishay 67P6330
CMF-50 21.5K 1% T-2 EB e3

CMF-50 21.5K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5021K500FHEB CMF21.5KQFCT-ND CMF5021K500FHEB 67P6330
Product Name 4W Resistor Through Hole Resistors RES 21.5K OHM 1/4W 1% AXIAL Cmf-50 21.5K 1% T-2 Eb E3 Vishay
Resistance Range 21500 ohms 21500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details