Vishay Intertechnology, Inc. RES 215K OHM 1% 50PPM 1/4W CMF50215K00FHEB

Description
RES 215Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 215Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1% 50PPM 1/4W - CMF50215K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1% 50PPM 1/4W
CMF50215K00FHEB
RES 215K OHM 1% 50PPM 1/4W CMF50215K00FHEB
RES 215Kohm 1% 50PPM 1/4W

RES 215Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF215KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF215KQFTR-ND
Through Hole Resistors CMF215KQFTR-ND
215 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 215K 1% T-2 Eb E3 Vishay - 67P6358 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 215K 1% T-2 Eb E3 Vishay
67P6358
Cmf-50 215K 1% T-2 Eb E3 Vishay 67P6358
CMF-50 215K 1% T-2 EB e3

CMF-50 215K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50215K00FHEB CMF215KQFTR-ND 67P6358
Product Name RES 215K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 215K 1% T-2 Eb E3 Vishay
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers