Vishay Intertechnology, Inc. RES 20K OHM 1/4W 5% AXIAL CMF5020K000JNRE

Description
RES 20Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W 5% AXIAL - CMF5020K000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W 5% AXIAL
CMF5020K000JNRE
RES 20K OHM 1/4W 5% AXIAL CMF5020K000JNRE
RES 20Kohm 1/4W 5% AXIAL

RES 20Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5020K000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020K000JNRE-ND
Through Hole Resistors CMF5020K000JNRE-ND
20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 20K 5% T-00 R36 Vishay - 67P6253 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 20K 5% T-00 R36 Vishay
67P6253
Cmf-50 20K 5% T-00 R36 Vishay 67P6253
CMF-50 20K 5% T-00 R36

CMF-50 20K 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5020K000JNRE CMF5020K000JNRE-ND 67P6253
Product Name RES 20K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 20K 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details