Vishay Intertechnology, Inc. Resistor CMF5020K000FHEK

Description
Res Mtlflm CMF-50 20K Ohm 1% T-2 Ek E3 Axl Th Product overview: CMF5020K000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5020K000FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Mtlflm CMF-50 20K Ohm 1% T-2 Ek E3 Axl Th Product overview: CMF5020K000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5020K000FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Mtlflm CMF-50 20K Ohm 1% T-2 Ek E3 Axl Th Product overview: CMF5020K000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5020K000FHEK can be used for catalog matching and distributor lookup.

Res Mtlflm CMF-50 20K Ohm 1% T-2 Ek E3 Axl Th Product overview: CMF5020K000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5020K000FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleMetal Film Resistors - - CMF5020K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5020K000FHEK
Vishay/DaleMetal Film Resistors - CMF5020K000FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 20Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 20Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5020K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020K000FHEK-ND
Through Hole Resistors CMF5020K000FHEK-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 20K 1% T-2 Ek E3 Vishay - 67P6242 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 20K 1% T-2 Ek E3 Vishay
67P6242
Cmf-50 20K 1% T-2 Ek E3 Vishay 67P6242
CMF-50 20K 1% T-2 EK e3

CMF-50 20K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5020K000FHEK CMF5020K000FHEK CMF5020K000FHEK-ND 67P6242
Product Name Resistor Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 20K 1% T-2 Ek E3 Vishay
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers