Vishay Intertechnology, Inc. Through Hole Resistors CMF50205K00FKEB

Description
205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50205K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50205K00FKEB-ND
Through Hole Resistors CMF50205K00FKEB-ND
205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 205K OHM 1/4W 1% AXIAL - CMF50205K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/4W 1% AXIAL
CMF50205K00FKEB
RES 205K OHM 1/4W 1% AXIAL CMF50205K00FKEB
RES 205Kohm 1/4W 1% AXIAL

RES 205Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 205K 1% T-1 Eb E3 Vishay - 67P6324 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 205K 1% T-1 Eb E3 Vishay
67P6324
Cmf-50 205K 1% T-1 Eb E3 Vishay 67P6324
CMF-50 205K 1% T-1 EB e3

CMF-50 205K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50205K00FKEB-ND CMF50205K00FKEB 67P6324
Product Name Through Hole Resistors RES 205K OHM 1/4W 1% AXIAL Cmf-50 205K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers