Vishay Intertechnology, Inc. RES 205K OHM 1/4W .1% AXIAL CMF50205K00BEBF

Description
RES 205Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 205Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/4W .1% AXIAL - CMF50205K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/4W .1% AXIAL
CMF50205K00BEBF
RES 205K OHM 1/4W .1% AXIAL CMF50205K00BEBF
RES 205Kohm 1/4W .1% AXIAL

RES 205Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50205K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50205K00BEBF-ND
Through Hole Resistors CMF50205K00BEBF-ND
205 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 205K .1% T-9 B14 Vishay - 67P6322 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 205K .1% T-9 B14 Vishay
67P6322
Cmf-50 205K .1% T-9 B14 Vishay 67P6322
CMF-50 205K .1% T-9 B14

CMF-50 205K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50205K00BEBF CMF50205K00BEBF-ND 67P6322
Product Name RES 205K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 205K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details