Vishay Intertechnology, Inc. RES 200 OHM 1/4W 1% AXIAL CMF50200R00FKEB

Description
RES 200ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 1% AXIAL - CMF50200R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 1% AXIAL
CMF50200R00FKEB
RES 200 OHM 1/4W 1% AXIAL CMF50200R00FKEB
RES 200ohm 1/4W 1% AXIAL

RES 200ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50200R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200R00FKEB-ND
Through Hole Resistors CMF50200R00FKEB-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 200 1% T-1 Eb E3 Vishay - 67P6308 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200 1% T-1 Eb E3 Vishay
67P6308
Cmf-50 200 1% T-1 Eb E3 Vishay 67P6308
CMF-50 200 1% T-1 EB e3

CMF-50 200 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200R00FKEB CMF50200R00FKEB-ND 67P6308
Product Name RES 200 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 200 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details