Vishay Intertechnology, Inc. Through Hole Resistors CMF50200R00BEBF

Description
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50200R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200R00BEBF-ND
Through Hole Resistors CMF50200R00BEBF-ND
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 1/4W .1% AXIAL - CMF50200R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W .1% AXIAL
CMF50200R00BEBF
RES 200 OHM 1/4W .1% AXIAL CMF50200R00BEBF
RES 200ohm 1/4W .1% AXIAL

RES 200ohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5036
Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5036
Resistor,Metal Film,200Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,200Ohms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200R00BEBF-ND CMF50200R00BEBF 40C5036
Product Name Through Hole Resistors RES 200 OHM 1/4W .1% AXIAL Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details