Metal Film Resistors - Through Hole CMF-50 200K 1% T-1 EA e3
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-50 200K 1% T-1 EA e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF50200K00FKEA | CMF50200K00FKEA-ND | 67P6294 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-50 200K 1% T-1 Ea E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |