Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF50200K00FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 200Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 200Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF50200K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50200K00FHEK
Vishay/DaleMetal Film Resistors - CMF50200K00FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 200Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 200Kohms 1%

Supplier's Site
Through Hole Resistors - CMF50200K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200K00FHEK-ND
Through Hole Resistors CMF50200K00FHEK-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 200K 1% T-2 Ek E3 Vishay - 67P6292 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200K 1% T-2 Ek E3 Vishay
67P6292
Cmf-50 200K 1% T-2 Ek E3 Vishay 67P6292
CMF-50 200K 1% T-2 EK e3

CMF-50 200K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200K00FHEK CMF50200K00FHEK-ND 67P6292
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 200K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details