Vishay Precision Group Resistors - Through Hole Resistors CMF50200K00FHEB

Description
Win Source Part Number: 1078561-CMF50200K00F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): RN60D2003FB14; HVR2500002003FR500; MFR-25FBF52-200K; LR0204F200K; GP55-2003-FTW; RN60D2203FB14; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF200KQFTR,CMF200KQ FCT Base Product Number: CMF50
Request a Quote
Description
Win Source Part Number: 1078561-CMF50200K00F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): RN60D2003FB14; HVR2500002003FR500; MFR-25FBF52-200K; LR0204F200K; GP55-2003-FTW; RN60D2203FB14; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF200KQFTR,CMF200KQ FCT Base Product Number: CMF50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1078561-CMF50200K00FHEB is a through-hole metal film resistor with a resistance value of 200 kOhms. It features a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The resistor is designed for an operating temperature range of -55°C to +175°C, making it suitable for various industrial applications. It has a power rating of 0.25W (1/4W) and is packaged in an axial configuration. The component is conformal coated for moisture resistance and has been flammability tested according to IEC/EN 60695-11-5. This resistor is available in standard packaging of 1,000 units and is compliant with MSL Level 1, indicating it is suitable for unlimited shelf life.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1078561-CMF50200K00FHEB is a through-hole metal film resistor with a resistance value of 200 kOhms. It features a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The resistor is designed for an operating temperature range of -55°C to +175°C, making it suitable for various industrial applications. It has a power rating of 0.25W (1/4W) and is packaged in an axial configuration. The component is conformal coated for moisture resistance and has been flammability tested according to IEC/EN 60695-11-5. This resistor is available in standard packaging of 1,000 units and is compliant with MSL Level 1, indicating it is suitable for unlimited shelf life.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1078561-CMF50200K00FHEB
Resistors - Through Hole Resistors 1078561-CMF50200K00FHEB
Win Source Part Number: 1078561-CMF50200K00F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): RN60D2003FB14; HVR2500002003FR500; MFR-25FBF52-200K; LR0204F200K; GP55-2003-FTW; RN60D2203FB14; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF200KQFTR,CMF200KQ FCT Base Product Number: CMF50

Win Source Part Number: 1078561-CMF50200K00FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Alternative Parts (Cross-Reference): RN60D2003FB14; HVR2500002003FR500; MFR-25FBF52-200K; LR0204F200K; GP55-2003-FTW; RN60D2203FB14;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF200KQFTR,CMF200KQFCT
Base Product Number: CMF50

Buy Now Datasheet
4W Resistor - 53-CMF50200K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200kR 1% Metal Film Resistor, 1/4W, Axial Product overview: CMF50200K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50200K00FHEB can be used for catalog matching and distributor lookup.

200kR 1% Metal Film Resistor, 1/4W, Axial Product overview: CMF50200K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50200K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 200K OHM 1% 50PPM 1/4W - CMF50200K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1% 50PPM 1/4W
CMF50200K00FHEB
RES 200K OHM 1% 50PPM 1/4W CMF50200K00FHEB
RES 200Kohm 1% 50PPM 1/4W

RES 200Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF200KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF200KQFTR-ND
Through Hole Resistors CMF200KQFTR-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF200KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF200KQFCT-ND
Through Hole Resistors CMF200KQFCT-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 200 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 200 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8069
Resistor, Metal Film, 200 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8069
RESISTOR, METAL FILM, 200 KOHM, 250 MW, 1%, FULL REEL; Resistance:200kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 200 KOHM, 250 MW, 1%, FULL REEL; Resistance:200kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 200 Kohm, 250 Mw, 1%; Resistance Vishay - 67P6291 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Kohm, 250 Mw, 1%; Resistance Vishay
67P6291
Metal Film Resistor, 200 Kohm, 250 Mw, 1%; Resistance Vishay 67P6291
METAL FILM RESISTOR, 200 KOHM, 250 MW, 1%; Resistance:200kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 KOHM, 250 MW, 1%; Resistance:200kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1078561-CMF50200K00FHEB 53-CMF50200K00FHEB CMF50200K00FHEB CMF200KQFTR-ND 83R8069 67P6291
Product Name Resistors - Through Hole Resistors 4W Resistor RES 200K OHM 1% 50PPM 1/4W Through Hole Resistors Resistor, Metal Film, 200 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 200 Kohm, 250 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details