Vishay Intertechnology, Inc. RES 1.5M OHM 1/4W 1% AXIAL CMF501M5000FLEK

Description
RES 1.5Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/4W 1% AXIAL - CMF501M5000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/4W 1% AXIAL
CMF501M5000FLEK
RES 1.5M OHM 1/4W 1% AXIAL CMF501M5000FLEK
RES 1.5Mohm 1/4W 1% AXIAL

RES 1.5Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501M5000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M5000FLEK-ND
Through Hole Resistors CMF501M5000FLEK-ND
1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.5M 1% T-0 Ek E3 Vishay - 67P5276 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.5M 1% T-0 Ek E3 Vishay
67P5276
Cmf-50 1.5M 1% T-0 Ek E3 Vishay 67P5276
CMF-50 1.5M 1% T-0 EK e3

CMF-50 1.5M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501M5000FLEK CMF501M5000FLEK-ND 67P5276
Product Name RES 1.5M OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.5M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details