Vishay Intertechnology, Inc. Through Hole Resistors CMF501M0200FLEK

Description
1.02 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.02 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501M0200FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M0200FLEK-ND
Through Hole Resistors CMF501M0200FLEK-ND
1.02 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.02M OHM 1/4W 1% AXIAL - CMF501M0200FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/4W 1% AXIAL
CMF501M0200FLEK
RES 1.02M OHM 1/4W 1% AXIAL CMF501M0200FLEK
RES 1.02Mohm 1/4W 1% AXIAL

RES 1.02Mohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 1.02M 1% T-0 Ek E3 Vishay - 67P5267 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.02M 1% T-0 Ek E3 Vishay
67P5267
Cmf-50 1.02M 1% T-0 Ek E3 Vishay 67P5267
CMF-50 1.02M 1% T-0 EK e3

CMF-50 1.02M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501M0200FLEK-ND CMF501M0200FLEK 67P5267
Product Name Through Hole Resistors RES 1.02M OHM 1/4W 1% AXIAL Cmf-50 1.02M 1% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details