Vishay Intertechnology, Inc. Through Hole Resistors CMF501M0000FKEK

Description
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501M0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M0000FKEK-ND
Through Hole Resistors CMF501M0000FKEK-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF501M0000FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1M OHM 1/4W 1% AXIAL Product overview: CMF501M0000FKEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501M0000FKEK can be used for catalog matching and distributor lookup.

RES 1M OHM 1/4W 1% AXIAL Product overview: CMF501M0000FKEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501M0000FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1M OHM 1/4W 1% AXIAL - CMF501M0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/4W 1% AXIAL
CMF501M0000FKEK
RES 1M OHM 1/4W 1% AXIAL CMF501M0000FKEK
RES 1Mohm 1/4W 1% AXIAL

RES 1Mohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,1Mohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay - 41K8805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
41K8805
Resistor,metal Film,1Mohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay 41K8805
Resistor,Metal Film,1MOhms,200WV,1+ /-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,1MOhms,200WV,1+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF501M0000FKEK-ND 53-CMF501M0000FKEK CMF501M0000FKEK 41K8805
Product Name Through Hole Resistors 4W Resistor RES 1M OHM 1/4W 1% AXIAL Resistor,metal Film,1Mohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details