Vishay Intertechnology, Inc. RES 1.8K OHM 1/4W 1% AXIAL CMF501K8000FHEK

Description
RES 1.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/4W 1% AXIAL - CMF501K8000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/4W 1% AXIAL
CMF501K8000FHEK
RES 1.8K OHM 1/4W 1% AXIAL CMF501K8000FHEK
RES 1.8Kohm 1/4W 1% AXIAL

RES 1.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF501K8000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF501K8000FHEK-ND
Through Hole Resistors 541-CMF501K8000FHEK-ND
1.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.8K 1% T-2 Ek E3 Vishay - 67P5233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.8K 1% T-2 Ek E3 Vishay
67P5233
Cmf-50 1.8K 1% T-2 Ek E3 Vishay 67P5233
CMF-50 1.8K 1% T-2 EK e3

CMF-50 1.8K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K8000FHEK 541-CMF501K8000FHEK-ND 67P5233
Product Name RES 1.8K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.8K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers