Vishay Intertechnology, Inc. RES 1.62K OHM 1/4W 1% AXIAL CMF501K6200FKR6

Description
RES 1.62Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/4W 1% AXIAL - CMF501K6200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/4W 1% AXIAL
CMF501K6200FKR6
RES 1.62K OHM 1/4W 1% AXIAL CMF501K6200FKR6
RES 1.62Kohm 1/4W 1% AXIAL

RES 1.62Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K6200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K6200FKR6-ND
Through Hole Resistors CMF501K6200FKR6-ND
1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501K6200FKR6 CMF501K6200FKR6-ND
Product Name RES 1.62K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details