Vishay Intertechnology, Inc. 4W Resistor CMF501K5400FHEB

Description
RES 1.54K OHM 1/4W 1% AXIAL Product overview: CMF501K5400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K5400FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.54K OHM 1/4W 1% AXIAL Product overview: CMF501K5400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K5400FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF501K5400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.54K OHM 1/4W 1% AXIAL Product overview: CMF501K5400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K5400FHEB can be used for catalog matching and distributor lookup.

RES 1.54K OHM 1/4W 1% AXIAL Product overview: CMF501K5400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K5400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.54K OHM 1/4W 1% AXIAL - CMF501K5400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/4W 1% AXIAL
CMF501K5400FHEB
RES 1.54K OHM 1/4W 1% AXIAL CMF501K5400FHEB
RES 1.54Kohm 1/4W 1% AXIAL

RES 1.54Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.54KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.54KQFCT-ND
Through Hole Resistors CMF1.54KQFCT-ND
1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.54KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.54KQFTR-ND
Through Hole Resistors CMF1.54KQFTR-ND
1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF501K5400FHEB CMF501K5400FHEB CMF1.54KQFCT-ND
Product Name 4W Resistor RES 1.54K OHM 1/4W 1% AXIAL Through Hole Resistors
Resistance Range 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details