Vishay Intertechnology, Inc. 4W Resistor CMF501K4700FHEB

Description
RES 1.47K OHM 1/4W 1% AXIAL Product overview: CMF501K4700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K4700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.47K OHM 1/4W 1% AXIAL Product overview: CMF501K4700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K4700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF501K4700FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.47K OHM 1/4W 1% AXIAL Product overview: CMF501K4700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K4700FHEB can be used for catalog matching and distributor lookup.

RES 1.47K OHM 1/4W 1% AXIAL Product overview: CMF501K4700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K4700FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.47KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.47KQFCT-ND
Through Hole Resistors CMF1.47KQFCT-ND
1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.47KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.47KQFTR-ND
Through Hole Resistors CMF1.47KQFTR-ND
1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47K OHM 1% 50PPM 1/4W - CMF501K4700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1% 50PPM 1/4W
CMF501K4700FHEB
RES 1.47K OHM 1% 50PPM 1/4W CMF501K4700FHEB
RES 1.47Kohm 1% 50PPM 1/4W

RES 1.47Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 1.47K 1% T-2 Eb E3 Vishay - 67P5171 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.47K 1% T-2 Eb E3 Vishay
67P5171
Cmf-50 1.47K 1% T-2 Eb E3 Vishay 67P5171
CMF-50 1.47K 1% T-2 EB e3

CMF-50 1.47K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF501K4700FHEB CMF1.47KQFCT-ND CMF501K4700FHEB 67P5171
Product Name 4W Resistor Through Hole Resistors RES 1.47K OHM 1% 50PPM 1/4W Cmf-50 1.47K 1% T-2 Eb E3 Vishay
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details