Vishay Intertechnology, Inc. RES 1.43K OHM 1/4W 1% AXIAL CMF501K4300FHEB

Description
RES 1.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/4W 1% AXIAL - CMF501K4300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/4W 1% AXIAL
CMF501K4300FHEB
RES 1.43K OHM 1/4W 1% AXIAL CMF501K4300FHEB
RES 1.43Kohm 1/4W 1% AXIAL

RES 1.43Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF501K4300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.43K OHM 1/4W 1% AXIAL Product overview: CMF501K4300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K4300FHEB can be used for catalog matching and distributor lookup.

RES 1.43K OHM 1/4W 1% AXIAL Product overview: CMF501K4300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K4300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.43KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.43KQFTR-ND
Through Hole Resistors CMF1.43KQFTR-ND
1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.43KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.43KQFCT-ND
Through Hole Resistors CMF1.43KQFCT-ND
1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF501K4300FHEB 53-CMF501K4300FHEB CMF1.43KQFTR-ND
Product Name RES 1.43K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms 1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details