Vishay Intertechnology, Inc. Through Hole Resistors CMF501K2100FKBF

Description
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K2100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K2100FKBF-ND
Through Hole Resistors CMF501K2100FKBF-ND
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF501K2100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF501K2100FKBF
Vishay/DaleMetal Film Resistors - CMF501K2100FKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.21K 1% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.21K 1% T-1 B14

Supplier's Site
Cmf-50 1.21K 1% T-1 B14 Vishay - 67P5129 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.21K 1% T-1 B14 Vishay
67P5129
Cmf-50 1.21K 1% T-1 B14 Vishay 67P5129
CMF-50 1.21K 1% T-1 B14

CMF-50 1.21K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K2100FKBF-ND CMF501K2100FKBF 67P5129
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 1.21K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details