Vishay Intertechnology, Inc. Through Hole Resistors CMF501K2100BEKA

Description
1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K2100BEKA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K2100BEKA-ND
Through Hole Resistors CMF501K2100BEKA-ND
1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF501K2100BEKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF501K2100BEKA
Vishay/DaleMetal Film Resistors - CMF501K2100BEKA
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.21K .1% T-9 K36

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.21K .1% T-9 K36

Supplier's Site
Cmf-50 1.21K .1% T-9 K36 Vishay - 67P5126 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.21K .1% T-9 K36 Vishay
67P5126
Cmf-50 1.21K .1% T-9 K36 Vishay 67P5126
CMF-50 1.21K .1% T-9 K36

CMF-50 1.21K .1% T-9 K36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K2100BEKA-ND CMF501K2100BEKA 67P5126
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 1.21K .1% T-9 K36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers