Vishay Intertechnology, Inc. RES 1.2K OHM 1/4W 1% AXIAL CMF501K2000FKRE

Description
RES 1.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/4W 1% AXIAL - CMF501K2000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W 1% AXIAL
CMF501K2000FKRE
RES 1.2K OHM 1/4W 1% AXIAL CMF501K2000FKRE
RES 1.2Kohm 1/4W 1% AXIAL

RES 1.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K2000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K2000FKRE-ND
Through Hole Resistors CMF501K2000FKRE-ND
1.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 1.2 Kohm, +/1 Percent, 100 Ppm Vishay - 40C4740 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 1.2 Kohm, +/1 Percent, 100 Ppm Vishay
40C4740
Cmf50, 1.2 Kohm, +/1 Percent, 100 Ppm Vishay 40C4740
CMF50, 1.2 kOhm, +/- 1 Percent, 100 ppm

CMF50, 1.2 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K2000FKRE CMF501K2000FKRE-ND 40C4740
Product Name RES 1.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 1.2 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details