Vishay Intertechnology, Inc. RES 1.2K OHM 1/4W .1% AXIAL CMF501K2000BEBF

Description
RES 1.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/4W .1% AXIAL - CMF501K2000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W .1% AXIAL
CMF501K2000BEBF
RES 1.2K OHM 1/4W .1% AXIAL CMF501K2000BEBF
RES 1.2Kohm 1/4W .1% AXIAL

RES 1.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K2000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K2000BEBF-ND
Through Hole Resistors CMF501K2000BEBF-ND
1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.2K .1% T-9 B14 Vishay - 67P5113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.2K .1% T-9 B14 Vishay
67P5113
Cmf-50 1.2K .1% T-9 B14 Vishay 67P5113
CMF-50 1.2K .1% T-9 B14

CMF-50 1.2K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K2000BEBF CMF501K2000BEBF-ND 67P5113
Product Name RES 1.2K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 1.2K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details