Vishay Intertechnology, Inc. RES 1.05K OHM 1% 50PPM 1/4W CMF501K0500FHEB

Description
RES 1.05Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 1.05Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1% 50PPM 1/4W - CMF501K0500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1% 50PPM 1/4W
CMF501K0500FHEB
RES 1.05K OHM 1% 50PPM 1/4W CMF501K0500FHEB
RES 1.05Kohm 1% 50PPM 1/4W

RES 1.05Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF501K0500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.05K OHM 1/4W 1% AXIAL Product overview: CMF501K0500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0500FHEB can be used for catalog matching and distributor lookup.

RES 1.05K OHM 1/4W 1% AXIAL Product overview: CMF501K0500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.05KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.05KQFCT-ND
Through Hole Resistors CMF1.05KQFCT-ND
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.05KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.05KQFTR-ND
Through Hole Resistors CMF1.05KQFTR-ND
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF501K0500FHEB 53-CMF501K0500FHEB CMF1.05KQFCT-ND
Product Name RES 1.05K OHM 1% 50PPM 1/4W 4W Resistor Through Hole Resistors
Resistance Range 1050 ohms 1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers