Vishay Intertechnology, Inc. 4W Resistor CMF501K0200FHEB

Description
RES 1.02K OHM 1/4W 1% AXIAL Product overview: CMF501K0200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0200FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.02K OHM 1/4W 1% AXIAL Product overview: CMF501K0200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0200FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF501K0200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.02K OHM 1/4W 1% AXIAL Product overview: CMF501K0200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0200FHEB can be used for catalog matching and distributor lookup.

RES 1.02K OHM 1/4W 1% AXIAL Product overview: CMF501K0200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.02KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.02KQFTR-ND
Through Hole Resistors CMF1.02KQFTR-ND
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.02KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.02KQFCT-ND
Through Hole Resistors CMF1.02KQFCT-ND
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.02K OHM 1% 50PPM 1/4W - CMF501K0200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1% 50PPM 1/4W
CMF501K0200FHEB
RES 1.02K OHM 1% 50PPM 1/4W CMF501K0200FHEB
RES 1.02Kohm 1% 50PPM 1/4W

RES 1.02Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 1.02K 1% T-2 Eb E3 Vishay - 67P5088 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.02K 1% T-2 Eb E3 Vishay
67P5088
Cmf-50 1.02K 1% T-2 Eb E3 Vishay 67P5088
CMF-50 1.02K 1% T-2 EB e3

CMF-50 1.02K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF501K0200FHEB CMF1.02KQFTR-ND CMF501K0200FHEB 67P5088
Product Name 4W Resistor Through Hole Resistors RES 1.02K OHM 1% 50PPM 1/4W Cmf-50 1.02K 1% T-2 Eb E3 Vishay
Resistance Range 1020 ohms 1020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers