Vishay Intertechnology, Inc. RES 1K OHM 1/4W 5% AXIAL CMF501K0000JNRE

Description
RES 1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 5% AXIAL - CMF501K0000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 5% AXIAL
CMF501K0000JNRE
RES 1K OHM 1/4W 5% AXIAL CMF501K0000JNRE
RES 1Kohm 1/4W 5% AXIAL

RES 1Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K0000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K0000JNRE-ND
Through Hole Resistors CMF501K0000JNRE-ND
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1K 5% T-00 R36 Vishay - 67P5081 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1K 5% T-00 R36 Vishay
67P5081
Cmf-50 1K 5% T-00 R36 Vishay 67P5081
CMF-50 1K 5% T-00 R36

CMF-50 1K 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K0000JNRE CMF501K0000JNRE-ND 67P5081
Product Name RES 1K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 1K 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details