Vishay Intertechnology, Inc. RES 1.0K OHM 1/4W 0.1% AXIAL CMF501K0000BEEB

Description
RES 1.0Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.0Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1/4W 0.1% AXIAL - CMF501K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1/4W 0.1% AXIAL
CMF501K0000BEEB
RES 1.0K OHM 1/4W 0.1% AXIAL CMF501K0000BEEB
RES 1.0Kohm 1/4W 0.1% AXIAL

RES 1.0Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.0KQBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.0KQBTR-ND
Through Hole Resistors CMF1.0KQBTR-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.0KQBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.0KQBCT-ND
Through Hole Resistors CMF1.0KQBCT-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501K0000BEEB CMF1.0KQBTR-ND
Product Name RES 1.0K OHM 1/4W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details