Vishay Intertechnology, Inc. RES 19.6K OHM 1/4W 1% AXIAL CMF5019K600FHEB

Description
RES 19.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/4W 1% AXIAL - CMF5019K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/4W 1% AXIAL
CMF5019K600FHEB
RES 19.6K OHM 1/4W 1% AXIAL CMF5019K600FHEB
RES 19.6Kohm 1/4W 1% AXIAL

RES 19.6Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF5019K600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 19.6K OHM 1/4W 1% AXIAL Product overview: CMF5019K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5019K600FHEB can be used for catalog matching and distributor lookup.

RES 19.6K OHM 1/4W 1% AXIAL Product overview: CMF5019K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5019K600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF19.6KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.6KQFCT-ND
Through Hole Resistors CMF19.6KQFCT-ND
19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF19.6KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.6KQFTR-ND
Through Hole Resistors CMF19.6KQFTR-ND
19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 19.6K 1% T-2 Eb E3 Vishay - 67P6040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 19.6K 1% T-2 Eb E3 Vishay
67P6040
Cmf-50 19.6K 1% T-2 Eb E3 Vishay 67P6040
CMF-50 19.6K 1% T-2 EB e3

CMF-50 19.6K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5019K600FHEB 53-CMF5019K600FHEB CMF19.6KQFCT-ND 67P6040
Product Name RES 19.6K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Cmf-50 19.6K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms 19600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details