Vishay Intertechnology, Inc. RES 196 OHM 1% 50PPM 1/4W CMF50196R00FHEB

Description
RES 196ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 196ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1% 50PPM 1/4W - CMF50196R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1% 50PPM 1/4W
CMF50196R00FHEB
RES 196 OHM 1% 50PPM 1/4W CMF50196R00FHEB
RES 196ohm 1% 50PPM 1/4W

RES 196ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF196QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF196QFTR-ND
Through Hole Resistors CMF196QFTR-ND
196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50196R00FHEB CMF196QFTR-ND
Product Name RES 196 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details