Vishay Intertechnology, Inc. RES 196K OHM 1/4W 1% AXIAL CMF50196K00FHRE

Description
RES 196Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/4W 1% AXIAL - CMF50196K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/4W 1% AXIAL
CMF50196K00FHRE
RES 196K OHM 1/4W 1% AXIAL CMF50196K00FHRE
RES 196Kohm 1/4W 1% AXIAL

RES 196Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50196K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50196K00FHRE-ND
Through Hole Resistors CMF50196K00FHRE-ND
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 196K 1% T-2 R36 Vishay - 67P6062 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 196K 1% T-2 R36 Vishay
67P6062
Cmf-50 196K 1% T-2 R36 Vishay 67P6062
CMF-50 196K 1% T-2 R36

CMF-50 196K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50196K00FHRE CMF50196K00FHRE-ND 67P6062
Product Name RES 196K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 196K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers