Vishay Intertechnology, Inc. Through Hole Resistors CMF50196K00BHEK

Description
196 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
196 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50196K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50196K00BHEK-ND
Through Hole Resistors CMF50196K00BHEK-ND
196 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 196K OHM 1/4W .1% AXIAL - CMF50196K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/4W .1% AXIAL
CMF50196K00BHEK
RES 196K OHM 1/4W .1% AXIAL CMF50196K00BHEK
RES 196Kohm 1/4W .1% AXIAL

RES 196Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 196K .1% T-2 Ek E3 Vishay - 67P6056 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 196K .1% T-2 Ek E3 Vishay
67P6056
Cmf-50 196K .1% T-2 Ek E3 Vishay 67P6056
CMF-50 196K .1% T-2 EK e3

CMF-50 196K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50196K00BHEK-ND CMF50196K00BHEK 67P6056
Product Name Through Hole Resistors RES 196K OHM 1/4W .1% AXIAL Cmf-50 196K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details