Vishay Intertechnology, Inc. RES 191 OHM 1/4W 1% AXIAL CMF50191R00FHEK

Description
RES 191ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/4W 1% AXIAL - CMF50191R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/4W 1% AXIAL
CMF50191R00FHEK
RES 191 OHM 1/4W 1% AXIAL CMF50191R00FHEK
RES 191ohm 1/4W 1% AXIAL

RES 191ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50191R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50191R00FHEK-ND
Through Hole Resistors CMF50191R00FHEK-ND
191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 191 1% T-2 Ek E3 Vishay - 67P6052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 191 1% T-2 Ek E3 Vishay
67P6052
Cmf-50 191 1% T-2 Ek E3 Vishay 67P6052
CMF-50 191 1% T-2 EK e3

CMF-50 191 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50191R00FHEK CMF50191R00FHEK-ND 67P6052
Product Name RES 191 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 191 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details