Vishay Intertechnology, Inc. Through Hole Resistors CMF50191R00FHEB

Description
191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF191QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF191QFTR-ND
Through Hole Resistors CMF191QFTR-ND
191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF191QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF191QFCT-ND
Through Hole Resistors CMF191QFCT-ND
191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
191 OHM 4W Resistor - 53-CMF50191R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
191 OHM 4W Resistor
53-CMF50191R00FHEB
191 OHM 4W Resistor 53-CMF50191R00FHEB
RES 191 OHM 1/4W 1% AXIAL Product overview: CMF50191R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 191 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50191R00FHEB can be used for catalog matching and distributor lookup.

RES 191 OHM 1/4W 1% AXIAL Product overview: CMF50191R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 191 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50191R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 191 OHM 1/4W 1% AXIAL - CMF50191R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/4W 1% AXIAL
CMF50191R00FHEB
RES 191 OHM 1/4W 1% AXIAL CMF50191R00FHEB
RES 191ohm 1/4W 1% AXIAL

RES 191ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 191 1% T-2 Eb E3 Vishay - 67P6051 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 191 1% T-2 Eb E3 Vishay
67P6051
Cmf-50 191 1% T-2 Eb E3 Vishay 67P6051
CMF-50 191 1% T-2 EB e3

CMF-50 191 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF191QFTR-ND 53-CMF50191R00FHEB CMF50191R00FHEB 67P6051
Product Name Through Hole Resistors 191 OHM 4W Resistor RES 191 OHM 1/4W 1% AXIAL Cmf-50 191 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 191 ohms 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers