Vishay Intertechnology, Inc. RES 191K OHM 1% 50PPM 1/4W CMF50191K00FHEB

Description
RES 191Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 191Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1% 50PPM 1/4W - CMF50191K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1% 50PPM 1/4W
CMF50191K00FHEB
RES 191K OHM 1% 50PPM 1/4W CMF50191K00FHEB
RES 191Kohm 1% 50PPM 1/4W

RES 191Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF191KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF191KQFTR-ND
Through Hole Resistors CMF191KQFTR-ND
191 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50191K00FHEB CMF191KQFTR-ND
Product Name RES 191K OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details