Vishay Intertechnology, Inc. RES 18.2K OHM 1/4W 1% AXIAL CMF5018K200FEEK

Description
RES 18.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/4W 1% AXIAL - CMF5018K200FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/4W 1% AXIAL
CMF5018K200FEEK
RES 18.2K OHM 1/4W 1% AXIAL CMF5018K200FEEK
RES 18.2Kohm 1/4W 1% AXIAL

RES 18.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5018K200FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5018K200FEEK-ND
Through Hole Resistors CMF5018K200FEEK-ND
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 18.2K 1% T-9 Ek E3 Vishay - 67P5983 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 18.2K 1% T-9 Ek E3 Vishay
67P5983
Cmf-50 18.2K 1% T-9 Ek E3 Vishay 67P5983
CMF-50 18.2K 1% T-9 EK e3

CMF-50 18.2K 1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5018K200FEEK CMF5018K200FEEK-ND 67P5983
Product Name RES 18.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 18.2K 1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details