Vishay Intertechnology, Inc. Through Hole Resistors CMF50182R00FKEB

Description
182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50182R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50182R00FKEB-ND
Through Hole Resistors CMF50182R00FKEB-ND
182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 182 OHM 1/4W 1% AXIAL - CMF50182R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/4W 1% AXIAL
CMF50182R00FKEB
RES 182 OHM 1/4W 1% AXIAL CMF50182R00FKEB
RES 182ohm 1/4W 1% AXIAL

RES 182ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 182 1% T-1 Eb E3 Vishay - 67P6028 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 182 1% T-1 Eb E3 Vishay
67P6028
Cmf-50 182 1% T-1 Eb E3 Vishay 67P6028
CMF-50 182 1% T-1 EB e3

CMF-50 182 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50182R00FKEB-ND CMF50182R00FKEB 67P6028
Product Name Through Hole Resistors RES 182 OHM 1/4W 1% AXIAL Cmf-50 182 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details