Vishay Intertechnology, Inc. Through Hole Resistors CMF50180R00GKBF

Description
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50180R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50180R00GKBF-ND
Through Hole Resistors CMF50180R00GKBF-ND
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180 OHM 1/4W 2% AXIAL - CMF50180R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W 2% AXIAL
CMF50180R00GKBF
RES 180 OHM 1/4W 2% AXIAL CMF50180R00GKBF
RES 180ohm 1/4W 2% AXIAL

RES 180ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 180 2% T-1 B14 Vishay - 67P6016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 180 2% T-1 B14 Vishay
67P6016
Cmf-50 180 2% T-1 B14 Vishay 67P6016
CMF-50 180 2% T-1 B14

CMF-50 180 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50180R00GKBF-ND CMF50180R00GKBF 67P6016
Product Name Through Hole Resistors RES 180 OHM 1/4W 2% AXIAL Cmf-50 180 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details