Vishay Intertechnology, Inc. RES 17.8 OHM 1/4W 1% AXIAL CMF5017R800FKEK

Description
RES 17.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/4W 1% AXIAL - CMF5017R800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/4W 1% AXIAL
CMF5017R800FKEK
RES 17.8 OHM 1/4W 1% AXIAL CMF5017R800FKEK
RES 17.8ohm 1/4W 1% AXIAL

RES 17.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5017R800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5017R800FKEK-ND
Through Hole Resistors CMF5017R800FKEK-ND
17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 17.8 1% T-1 Ek E3 Vishay - 67P5956 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 17.8 1% T-1 Ek E3 Vishay
67P5956
Cmf-50 17.8 1% T-1 Ek E3 Vishay 67P5956
CMF-50 17.8 1% T-1 EK e3

CMF-50 17.8 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5017R800FKEK CMF5017R800FKEK-ND 67P5956
Product Name RES 17.8 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 17.8 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details