Vishay Intertechnology, Inc. RES 16.5K OHM 1/4W 1% AXIAL CMF5016K500FHEK

Description
RES 16.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/4W 1% AXIAL - CMF5016K500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/4W 1% AXIAL
CMF5016K500FHEK
RES 16.5K OHM 1/4W 1% AXIAL CMF5016K500FHEK
RES 16.5Kohm 1/4W 1% AXIAL

RES 16.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5016K500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5016K500FHEK-ND
Through Hole Resistors CMF5016K500FHEK-ND
16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 16.5K 1% T-2 Ek E3 Vishay - 67P5900 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 16.5K 1% T-2 Ek E3 Vishay
67P5900
Cmf-50 16.5K 1% T-2 Ek E3 Vishay 67P5900
CMF-50 16.5K 1% T-2 EK e3

CMF-50 16.5K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5016K500FHEK CMF5016K500FHEK-ND 67P5900
Product Name RES 16.5K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 16.5K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details