Vishay Intertechnology, Inc. RES 165K OHM 1/4W 1% AXIAL CMF50165K00FKEK

Description
RES 165Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/4W 1% AXIAL - CMF50165K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/4W 1% AXIAL
CMF50165K00FKEK
RES 165K OHM 1/4W 1% AXIAL CMF50165K00FKEK
RES 165Kohm 1/4W 1% AXIAL

RES 165Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50165K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50165K00FKEK-ND
Through Hole Resistors CMF50165K00FKEK-ND
165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 165K 1% T-1 Ek E3 Vishay - 67P5927 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 165K 1% T-1 Ek E3 Vishay
67P5927
Cmf-50 165K 1% T-1 Ek E3 Vishay 67P5927
CMF-50 165K 1% T-1 EK e3

CMF-50 165K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50165K00FKEK CMF50165K00FKEK-ND 67P5927
Product Name RES 165K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 165K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details