Vishay Intertechnology, Inc. 4W Resistor CMF50165K00FHEB

Description
RES 165K OHM 1/4W 1% AXIAL Product overview: CMF50165K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50165K00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 165K OHM 1/4W 1% AXIAL Product overview: CMF50165K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50165K00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF50165K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 165K OHM 1/4W 1% AXIAL Product overview: CMF50165K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50165K00FHEB can be used for catalog matching and distributor lookup.

RES 165K OHM 1/4W 1% AXIAL Product overview: CMF50165K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50165K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 165K OHM 1/4W 1% AXIAL - CMF50165K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/4W 1% AXIAL
CMF50165K00FHEB
RES 165K OHM 1/4W 1% AXIAL CMF50165K00FHEB
RES 165Kohm 1/4W 1% AXIAL

RES 165Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF165KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF165KQFCT-ND
Through Hole Resistors CMF165KQFCT-ND
165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF165KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF165KQFTR-ND
Through Hole Resistors CMF165KQFTR-ND
165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF50165K00FHEB CMF50165K00FHEB CMF165KQFCT-ND
Product Name 4W Resistor RES 165K OHM 1/4W 1% AXIAL Through Hole Resistors
Resistance Range 165000 ohms 165000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details