Vishay Intertechnology, Inc. RES 15 OHM 1/4W .1% AXIAL CMF5015R000BEEK

Description
RES 15ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/4W .1% AXIAL - CMF5015R000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W .1% AXIAL
CMF5015R000BEEK
RES 15 OHM 1/4W .1% AXIAL CMF5015R000BEEK
RES 15ohm 1/4W .1% AXIAL

RES 15ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5015R000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5015R000BEEK-ND
Through Hole Resistors CMF5015R000BEEK-ND
15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5015R000BEEK CMF5015R000BEEK-ND
Product Name RES 15 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details