Vishay Intertechnology, Inc. Metal Film Resistors - CMF50150R00FKRE

Description
Metal Film Resistors - Through Hole 1/8watt 150ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 150ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50150R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50150R00FKRE
Metal Film Resistors - CMF50150R00FKRE
Metal Film Resistors - Through Hole 1/8watt 150ohms 1%

Metal Film Resistors - Through Hole 1/8watt 150ohms 1%

Supplier's Site
Through Hole Resistors - CMF50150R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50150R00FKRE-ND
Through Hole Resistors CMF50150R00FKRE-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4931
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4931
Resistor,Metal Film,150Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,150Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50150R00FKRE CMF50150R00FKRE-ND 40C4931
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details